ASUS logo

ASUS Z9NA-D6C Intel® C602 LGA 1356 (Socket B2) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58854
Info modified on:
21 Apr 2021, 10:45:53
Short summary description ASUS Z9NA-D6C Intel® C602 LGA 1356 (Socket B2) ATX:

ASUS Z9NA-D6C, Intel, LGA 1356 (Socket B2), Intel® Xeon®, 8 GT/s, DDR3-SDRAM, 192 GB

Long summary description ASUS Z9NA-D6C Intel® C602 LGA 1356 (Socket B2) ATX:

ASUS Z9NA-D6C. Processor manufacturer: Intel, Processor socket: LGA 1356 (Socket B2), Compatible processor series: Intel® Xeon®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 192 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA II, SATA III, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 64 MB, Graphics card: AST1300. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Intel® 82574L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.