ASUS logo

ASUS KFSN5-D NVIDIA nForce Pro 3600 Socket F (1207) SSI EEB

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20039
Info modified on:
30 Oct 2024, 13:10:08
Short summary description ASUS KFSN5-D NVIDIA nForce Pro 3600 Socket F (1207) SSI EEB:

ASUS KFSN5-D, AMD, Socket F (1207), 2, 4, DDR2-SDRAM, 64 GB, Dual-channel

Long summary description ASUS KFSN5-D NVIDIA nForce Pro 3600 Socket F (1207) SSI EEB:

ASUS KFSN5-D. Processor manufacturer: AMD, Processor socket: Socket F (1207), Processor number of cores supported: 2, 4. Supported memory types: DDR2-SDRAM, Maximum internal memory: 64 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 5, 10, JBOD. On-board graphics card model: XGI Z9S, On-board graphics card memory: 32 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Marvell 88E1116

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.