ASUS logo

ASUS P5CR-LS Intel® E7221 LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43043
Info modified on:
04 Apr 2019, 05:17:18
Short summary description ASUS P5CR-LS Intel® E7221 LGA 775 (Socket T) ATX:

ASUS P5CR-LS, Intel, LGA 775 (Socket T), 800 MHz, 4 GB, 8 MB, 2 x Broadcom PCI-Express BCM5721 GB

Long summary description ASUS P5CR-LS Intel® E7221 LGA 775 (Socket T) ATX:

ASUS P5CR-LS. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 800 MHz. Maximum internal memory: 4 GB. Maximum graphics card memory: 8 MB. Networking features: 2 x Broadcom PCI-Express BCM5721 GB. Motherboard form factor: ATX, Motherboard chipset: Intel® E7221, Power source type: ATX

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.