ASUS logo

ASUS Maximus IV Extreme-Z Intel Z68 LGA 1155 (Socket H2) ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104354
Info modified on:
30 Oct 2024, 13:06:07
Short summary description ASUS Maximus IV Extreme-Z Intel Z68 LGA 1155 (Socket H2) ATX:

ASUS Maximus IV Extreme-Z, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 5 GT/s, 32 GB, Dual-channel

Long summary description ASUS Maximus IV Extreme-Z Intel Z68 LGA 1155 (Socket H2) ATX:

ASUS Maximus IV Extreme-Z. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 32 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10. Parallel processing technology support: 3-Way SLI. Ethernet interface type: Gigabit Ethernet, Networking features: 10/100/1000 Mbit/sec

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.