ASUS M4A785TD-M EVO, AMD, Socket AM3, 16 GB, ECC & Non-ECC, 0, 1, 1+0, JBOD, 512 MB
ASUS M4A785TD-M EVO. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 1+0, JBOD. Maximum graphics card memory: 512 MB. LAN controller: Realtek RTL8112L, Networking features: Gigabit Ethernet