ASUS logo

ASUS P5QL-VM EPU LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70487
Info modified on:
30 Oct 2024, 13:10:32
Short summary description ASUS P5QL-VM EPU LGA 775 (Socket T) micro ATX:

ASUS P5QL-VM EPU, Intel, LGA 775 (Socket T), 16 GB, Non-ECC, 1759 MB, GMA X4500

Long summary description ASUS P5QL-VM EPU LGA 775 (Socket T) micro ATX:

ASUS P5QL-VM EPU. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. Maximum graphics card memory: 1759 MB, Graphics card: GMA X4500. Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC887

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.