ASUS logo

ASUS P5QL-CM LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76305
Info modified on:
30 Oct 2024, 13:06:03
Short summary description ASUS P5QL-CM LGA 775 (Socket T) micro ATX:

ASUS P5QL-CM, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, 352 MB, micro ATX

Long summary description ASUS P5QL-CM LGA 775 (Socket T) micro ATX:

ASUS P5QL-CM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. Maximum graphics card memory: 352 MB. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: VIA VT1708B. Width: 244 mm, Depth: 229 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.