ASUS logo

ASUS M3A78-EM AMD 780G Socket AM2 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81338
Info modified on:
30 Oct 2024, 13:10:13
Short summary description ASUS M3A78-EM AMD 780G Socket AM2 micro ATX:

ASUS M3A78-EM, AMD, Socket AM2, 8 GB, ECC & Non-ECC, 256 MB, Radeon HD 3200

Long summary description ASUS M3A78-EM AMD 780G Socket AM2 micro ATX:

ASUS M3A78-EM. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. Maximum graphics card memory: 256 MB, Graphics card: Radeon HD 3200. Networking features: Gigabit LAN. Motherboard form factor: micro ATX, Motherboard chipset: AMD 780G, Audio output channels: 7.1 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.