ASUS logo

ASUS M3N78-VM Socket AM2 micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82500
Info modified on:
30 Oct 2024, 13:06:00
Short summary description ASUS M3N78-VM Socket AM2 micro ATX:

ASUS M3N78-VM, AMD, Socket AM2, 8 GB, Non-ECC, 0, 1, 0+1, 5, JBOD, micro ATX

Long summary description ASUS M3N78-VM Socket AM2 micro ATX:

ASUS M3N78-VM. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 0+1, 5, JBOD. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: VIA VT1708B. BIOS memory size: 64 Mbit

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.