ASUS logo

ASUS P5QL/EPU LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86823
Info modified on:
04 Apr 2019, 09:38:47
Short summary description ASUS P5QL/EPU LGA 775 (Socket T) ATX:

ASUS P5QL/EPU, Intel, LGA 775 (Socket T), 16 GB, Realtek RTL8111C, Gigabit Ethernet, ATX

Long summary description ASUS P5QL/EPU LGA 775 (Socket T) ATX:

ASUS P5QL/EPU. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB. LAN controller: Realtek RTL8111C, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. Width: 305 mm, Depth: 204 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.