ASUS M2N-VM DVI, Intel, Socket AM2, 8 GB, ECC & Non-ECC, 0, 1, 5, 10, JBOD, 256 MB
ASUS M2N-VM DVI. Processor manufacturer: Intel, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 5, 10, JBOD. Maximum graphics card memory: 256 MB, Graphics card: GeForce 7. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC662