ASUS logo

ASUS P5GL-MX LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105158
Info modified on:
04 Apr 2019, 05:02:00
Short summary description ASUS P5GL-MX LGA 775 (Socket T) micro ATX:

ASUS P5GL-MX, Intel, LGA 775 (Socket T), 4 GB, 4 MB, Realtek RTL8100C PCI 10/100M LAN Controller, micro ATX

Long summary description ASUS P5GL-MX LGA 775 (Socket T) micro ATX:

ASUS P5GL-MX. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, Flash memory: 4 MB. Networking features: Realtek RTL8100C PCI 10/100M LAN Controller. Motherboard form factor: micro ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe II Anti-Virus Software ASUS LiveUpdate

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.