ASUS logo

ASUS P5GPL-X SE LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111478
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS P5GPL-X SE LGA 775 (Socket T) ATX:

ASUS P5GPL-X SE, Intel, LGA 775 (Socket T), 2 GB, Marvell 88E8001, Fast Ethernet, ATX

Long summary description ASUS P5GPL-X SE LGA 775 (Socket T) ATX:

ASUS P5GPL-X SE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 2 GB. LAN controller: Marvell 88E8001, Networking features: Fast Ethernet. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: ADI AD1986A. BIOS memory size: 32 Mbit

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.