ASUS logo

ASUS A8n5x Socket 939 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128297
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS A8n5x Socket 939 ATX:

ASUS A8n5x, AMD, Socket 939, 4 GB, nForce4 built-in Gbit MAC with external PHY :- NV Firewall, ATX, ATX

Long summary description ASUS A8n5x Socket 939 ATX:

ASUS A8n5x. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB. Networking features: nForce4 built-in Gbit MAC with external PHY :- NV Firewall. Motherboard form factor: ATX, Power source type: ATX. Dimensions (WxDxH): 305 x 245, Audio output: Realtek ALC850, 8-channel CODEC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.