ASUS RT-N12E C1 N300, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, Black, Metallic, Tabletop router
ASUS RT-N12E C1 N300. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS. Product type: Tabletop router, Product colour: Black, Metallic, LED indicators: LAN, Power, WAN. Antenna design: External