ASUS logo

ASUS RT-N12E wireless router Fast Ethernet Black, Metallic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
266219
Info modified on:
10 Apr 2023, 10:28:28
Short summary description ASUS RT-N12E wireless router Fast Ethernet Black, Metallic:

ASUS RT-N12E, Wi-Fi 4 (802.11n), Ethernet LAN, Black, Metallic

Long summary description ASUS RT-N12E wireless router Fast Ethernet Black, Metallic:

ASUS RT-N12E. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS. Product colour: Black, Metallic, LED indicators: LAN, Power, WAN. Antenna design: External

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.