ASUS logo

ASUS BC-12B1ST optical disc drive Internal Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21043
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS BC-12B1ST optical disc drive Internal Black:

ASUS BC-12B1ST, Black, Horizontal/Vertical, Serial ATA, BD-R, BD-R DL, BD-RE, BD-RE DL, BD-ROM, CD-R, CD-ROM, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R..., 2 MB, 16x

Long summary description ASUS BC-12B1ST optical disc drive Internal Black:

ASUS BC-12B1ST. Product colour: Black, Mounting: Horizontal/Vertical. Interface: Serial ATA, Disc types supported: BD-R, BD-R DL, BD-RE, BD-RE DL, BD-ROM, CD-R, CD-ROM, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R..., Drive device, buffer size: 2 MB. DVD+R write speed: 16x, CD-R write speed: 48x, CD-RW write speed: 24x. CD-R read speed: 48x, CD-RW read speed: 48x, CD-ROM read speed: 48x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 160 ms, BD-ROM average random access time: 250 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.