ASUS logo

ASUS E818A DVD-ROM optical disc drive Internal

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68566
Info modified on:
04 Apr 2019, 08:22:25
Short summary description ASUS E818A DVD-ROM optical disc drive Internal:

ASUS E818A DVD-ROM, Vertical/Horizontal, EIDE/ATA, 100000 h, 48x, 32x, 48x

Long summary description ASUS E818A DVD-ROM optical disc drive Internal:

ASUS E818A DVD-ROM. Mounting: Vertical/Horizontal. Interface: EIDE/ATA, Mean time between failures (MTBF): 100000 h. CD write speed: 48x, CD rewrite speed: 32x. CD read speed: 48x, DVD-RAM read speed: 5x, DVD-ROM read speed: 18x. DVD drive average random access time: 105 ms, CD-ROM drive average random access time: 95 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.