ASUS logo

ASUS CD-S520B2 optical disc drive Internal White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77711
Info modified on:
04 Apr 2019, 07:40:32
Short summary description ASUS CD-S520B2 optical disc drive Internal White:

ASUS CD-S520B2, White, Vertical/Horizontal, IDE/ATA, 0.096 MB, 120 mm, 100000 h

Long summary description ASUS CD-S520B2 optical disc drive Internal White:

ASUS CD-S520B2. Product colour: White, Mounting: Vertical/Horizontal. Interface: IDE/ATA, Drive device, buffer size: 0.096 MB, Optical disc diameter: 120 mm. CD read speed: 52x. Access time: 120 ms. Weight: 660 g

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.