ASUS logo

ASUS MIO-888 Internal 7.1 channels

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106042
Info modified on:
06 Feb 2017, 21:36:33
Short summary description ASUS MIO-888 Internal 7.1 channels:

ASUS MIO-888, 7.1 channels, Internal

Long summary description ASUS MIO-888 Internal 7.1 channels:

ASUS MIO-888. Audio output channels: 7.1 channels. Width: 65 mm, Height: 105 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.