- - AMD 1 GB GDDR3
- - 2560 x 1600 pixels 64 bit 800 MHz PCI Express 2.1
- - HDMI ports quantity: 1
- - DVI-I ports quantity: 1
- - DirectX version: 11 OpenGL version: 3.2
EAH5450 SILENT/DI/1GD3(LP) - ATI Radeon HD 5450, PCI Express 2.1, DDR3 1G, 64-bit, 2560 x 1600, D-Sub, DVI-I, HDMI
Satisfy your Silent Demand of Home Entertainment with ASUS EAH5450 SILENT series
ASUS Exclusive Innovation
ASUS Features
Asus exclusive 0dB thermal solution can satisfy silent environment demand of home theater enjoyment
Gigantic 1GB DDR3 memory on board for better gaming performance and video resolution
Low profile design with low profile bracket bundled could fit end user’s demand of mini pc
ATI RADEON® HD5450 GPU
PCI Express 2.1 support
Support Windows 7 which mark a dramatic improvement in the way the OS takes advantage of the graphics processing unit (GPU) to provide a more compelling user experience
Unified Video Decoder2 (UVD2) for Blu-ray™ and HD DVD enjoyment at full 1080p display resolution
Full support for Microsoft DirectX11 and Shader Model 5.0 enables stunning and complex special effects. Users can enjoy amazing gaming performance and image quality with stunning 3D visual effects, realistic lighting and lifelike imagery
OpenGL®3.2 support
Full HD Support: let you get smooth, high quality HD video playback at full HD 1080p from most pc or free up the CPU
ASUS 90-C1CP20-L0UANAYZ, 1 GB, GDDR3, 64 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.1
ASUS 90-C1CP20-L0UANAYZ. Graphics processor family: AMD, Processor frequency: 650 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2. Interface type: PCI Express 2.1. Cooling type: Passive