ASUS logo

ASUS EN8500GT Magic/HTP/512M GeForce 8500 GT GDDR2

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38054
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EN8500GT Magic/HTP/512M GeForce 8500 GT GDDR2:

ASUS EN8500GT Magic/HTP/512M, GeForce 8500 GT, GDDR2, 128 bit, 666 MHz, 3840 x 2400 pixels, PCI Express 2.0

Long summary description ASUS EN8500GT Magic/HTP/512M GeForce 8500 GT GDDR2:

ASUS EN8500GT Magic/HTP/512M. Graphics processor: GeForce 8500 GT. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 666 MHz. Maximum resolution: 3840 x 2400 pixels. DirectX version: 10, OpenGL version: 2.0. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.