ASUS logo

ASUS AH3650 SILENT/HTDI/512M GDDR3

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58043
Info modified on:
04 Apr 2019, 08:46:43
Short summary description ASUS AH3650 SILENT/HTDI/512M GDDR3:

ASUS AH3650 SILENT/HTDI/512M, GDDR3, 128 bit, 1000 MHz, 2560 x 1600 pixels, AGP 8x

Long summary description ASUS AH3650 SILENT/HTDI/512M GDDR3:

ASUS AH3650 SILENT/HTDI/512M. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.0. Interface type: AGP 8x

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.