ASUS EAH3650 SILENT MAGIC/HTDP/512M, GDDR2, 128 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.0
ASUS EAH3650 SILENT MAGIC/HTDP/512M. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Passive