ASUS logo

ASUS EN7950GT/HTDP/512M GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25615
Info modified on:
04 Apr 2019, 07:08:08
Short summary description ASUS EN7950GT/HTDP/512M GDDR3:

ASUS EN7950GT/HTDP/512M, GDDR3, 256 bit, 1400 MHz, 2048 x 1536 pixels

Long summary description ASUS EN7950GT/HTDP/512M GDDR3:

ASUS EN7950GT/HTDP/512M. Processor frequency: 550 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.