ASUS logo

ASUS 90-C1CHNA-EUANZ graphics card GDDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48403
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS 90-C1CHNA-EUANZ graphics card GDDR:

ASUS 90-C1CHNA-EUANZ, GDDR, 64 bit, 500 MHz, 2048 x 1536 pixels

Long summary description ASUS 90-C1CHNA-EUANZ graphics card GDDR:

ASUS 90-C1CHNA-EUANZ. Processor frequency: 350 MHz. Graphics card memory type: GDDR, Memory bus: 64 bit, Memory clock speed: 500 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 1.5, Dual Link DVI

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.