ASUS Desktop Board P4rd1-mx, Intel, Socket 478, Intel® Pentium® 4, 2 GB, 0, 1, 0+1, JBOD, 128 MB
ASUS Desktop Board P4rd1-mx. Processor manufacturer: Intel, Processor socket: Socket 478, Compatible processor series: Intel® Pentium® 4. Memory, maximum: 2 GB. RAID levels: 0, 1, 0+1, JBOD. Maximum graphics card memory: 128 MB. Network interface: Reltek RLC8201CL 10/100