MB ASUS AMD A7N8X-XE ATX 400 MHz FSB
Serial ATA is the next generation ATA specification that provides scalable performance for today and tomorrow. With up to 150MB/s data transfer rate, Serial ATA is faster than current Parallel ATA, while providing 100% software compatibility. A7N8X-XE supports RAID 0, RAID 1 and RAID 0+1.
ASUS MB A7N8X-XE, AMD, Socket A (462), 3 GB, 4 MB, Realtek RTL8201BL 10/100M LAN PHY, ATX
ASUS MB A7N8X-XE. Processor manufacturer: AMD, Processor socket: Socket A (462). Maximum internal memory: 3 GB, Flash memory: 4 MB. Networking features: Realtek RTL8201BL 10/100M LAN PHY. Motherboard form factor: ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe Anti-Virus Software ASUS LiveUpdate