ASUS Eee PC 1201K, AMD Geode, 30.7 cm (12.1"), 1366 x 768 pixels, 1 GB, Windows XP Home Edition, Black
ASUS Eee PC 1201K. Product type: Netbook. Processor family: AMD Geode. Display diagonal: 30.7 cm (12.1"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Black. Weight: 1.46 kg