ASUS Eee PC 1201K, AMD Geode, 1.4 GHz, 30.7 cm (12.1"), 1366 x 768 pixels, 1 GB, 160 GB
ASUS Eee PC 1201K. Product type: Netbook. Processor family: AMD Geode, Processor frequency: 1.4 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows XP Home Edition. Product colour: Black. Weight: 1.46 kg