ASUS logo

ASUS Eee PC 1015PN-BLK034M Intel Atom® N570 Netbook 25.6 cm (10.1") 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19200
Info modified on:
23 Jan 2025, 19:24:57
Short summary description ASUS Eee PC 1015PN-BLK034M Intel Atom® N570 Netbook 25.6 cm (10.1") 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black:

ASUS Eee PC 1015PN-BLK034M, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 2 GB, 500 GB

Long summary description ASUS Eee PC 1015PN-BLK034M Intel Atom® N570 Netbook 25.6 cm (10.1") 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black:

ASUS Eee PC 1015PN-BLK034M. Product type: Netbook. Processor family: Intel Atom®, Processor model: N570, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® GMA 3150. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.25 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.