ASUS logo

ASUS 0A001-00260400 power adapter/inverter Indoor 180 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35730
Info modified on:
26 Mar 2024, 21:29:19
Short summary description ASUS 0A001-00260400 power adapter/inverter Indoor 180 W Black:

ASUS 0A001-00260400, All-in-One PC, Indoor, 100 - 240 V, 50 - 60 Hz, 180 W, 19.5 V

Long summary description ASUS 0A001-00260400 power adapter/inverter Indoor 180 W Black:

ASUS 0A001-00260400. Purpose: All-in-One PC, Power supply type: Indoor, Input voltage: 100 - 240 V. Product colour: Black. Quantity per pack: 1 pc(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.