ASSMANN Electronic logo

ASSMANN Electronic DN-95408 power distribution unit (PDU) 6 AC outlet(s) 1U

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5123
Info modified on:
20 Dec 2022, 18:50:56
Short summary description ASSMANN Electronic DN-95408 power distribution unit (PDU) 6 AC outlet(s) 1U:

ASSMANN Electronic DN-95408, Basic, 1U, Aluminium, 6 AC outlet(s), C19 coupler, C20 coupler

Long summary description ASSMANN Electronic DN-95408 power distribution unit (PDU) 6 AC outlet(s) 1U:

ASSMANN Electronic DN-95408. PDU types: Basic, Rack capacity: 1U, Housing material: Aluminium. AC outlets quantity: 6 AC outlet(s), AC outlet types: C19 coupler, Power plug: C20 coupler. Cable length: 2 m. Nominal input voltage: 250 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.