Asko logo

Asko WMC8947PI.S commercial use washing machine Freestanding 9 kg Front-load 1400 RPM Stainless steel

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
636
Info modified on:
18 Jul 2025, 09:29:32
Short summary description Asko WMC8947PI.S commercial use washing machine Freestanding 9 kg Front-load 1400 RPM Stainless steel:

Asko WMC8947PI.S, Freestanding, Front-load, Stainless steel, Buttons, Rotary, LCD, Left

Long summary description Asko WMC8947PI.S commercial use washing machine Freestanding 9 kg Front-load 1400 RPM Stainless steel:

Asko WMC8947PI.S. Appliance placement: Freestanding, Loading type: Front-load, Product colour: Stainless steel. Drum capacity: 9 kg, Maximum spin speed: 1400 RPM, Washing programs: Colour, Cottons 40°C, Cottons 60°C, Cottons 90°C, Hand/wool, Hygiene/anti-allergy,.... Energy efficiency class: B, Energy consumption per 100 cycles: 51 kWh, Energy efficiency scale: A to G. Width: 595 mm, Depth: 706 mm, Height: 850 mm. Package width: 640 mm, Package depth: 776 mm, Package height: 920 mm

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.