Arlo logo

Arlo Essential WFVDB AVD2001B-100EUS

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45590
Info modified on:
02 Jul 2024, 17:23:34
Bullet Points Arlo Essential WFVDB AVD2001B-100EUS:
  • - HD Video with HDR
  • - Motion Detection
  • - Night Vision
  • - 180° Viewing Angle
  • - 2-Way Audio
Warranty:
1 year
Long product name Arlo Essential WFVDB AVD2001B-100EUS:

1536x1536, 180°, HDR, SIP, 850nm, 12x

Short summary description Arlo Essential WFVDB AVD2001B-100EUS:

Arlo Essential WFVDB AVD2001B-100EUS, Black, CE, Wireless, 110°, 1536 x 1536 pixels, 720 x 720,1080 x 1080,1536 x 1536

Long summary description Arlo Essential WFVDB AVD2001B-100EUS:

Arlo Essential WFVDB AVD2001B-100EUS. Product colour: Black, Certification: CE. Connection type: Wireless, Motion sensor detection angle: 110°. Maximum video resolution: 1536 x 1536 pixels, Video resolutions: 720 x 720,1080 x 1080,1536 x 1536, Viewing angle: 180°. Power source type: AC, Input voltage: 16 - 24 V. Country of origin: Vietnam

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.