Ariston logo

Ariston Shape Eco Evo 80 V/5 EU Vertical Tank (water storage) Solo boiler system Silver, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17972
Info modified on:
12 Dec 2024, 17:27:59
Short summary description Ariston Shape Eco Evo 80 V/5 EU Vertical Tank (water storage) Solo boiler system Silver, White:

Ariston Shape Eco Evo 80 V/5 EU, Tank (water storage), Vertical, 1200 W, 80 L, Solo boiler system, Indoor

Long summary description Ariston Shape Eco Evo 80 V/5 EU Vertical Tank (water storage) Solo boiler system Silver, White:

Ariston Shape Eco Evo 80 V/5 EU. Placement supported: Vertical, Type: Tank (water storage), Boiler system: Solo boiler system. Maximum power: 1200 W, Maximum operating pressure: 8 bar, Temperature (max): 80 °C. Energy efficiency class: B, AC input voltage: 230 V, Annual energy consumption: 1284 kWh. Width: 584 mm, Depth: 191 mm, Height: 775 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.