Ariston logo

Ariston BLU1 ECO 80 V/5 EU Vertical Tank (water storage) Solo boiler system White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118370
Info modified on:
11 Feb 2025, 16:20:32
Short summary description Ariston BLU1 ECO 80 V/5 EU Vertical Tank (water storage) Solo boiler system White:

Ariston BLU1 ECO 80 V/5 EU, Tank (water storage), Vertical, 1200 W, 80 L, Solo boiler system, Indoor

Long summary description Ariston BLU1 ECO 80 V/5 EU Vertical Tank (water storage) Solo boiler system White:

Ariston BLU1 ECO 80 V/5 EU. Placement supported: Vertical, Type: Tank (water storage), Boiler system: Solo boiler system. Maximum power: 1200 W, Maximum operating pressure: 8 bar, Temperature (max): 80 °C. Display type: LCD. Energy efficiency class: B, AC input voltage: 230 V. Width: 450 mm, Depth: 470 mm, Height: 758 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.