Ariete logo

Ariete 6233 Dry & Steam iron 2200 W Green, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6317
Info modified on:
28 Mar 2023, 10:12:57
Short summary description Ariete 6233 Dry & Steam iron 2200 W Green, White:

Ariete 6233, Dry & Steam iron, 80 g/min, Green, White, 0.3 L, 30%, CE

Long summary description Ariete 6233 Dry & Steam iron 2200 W Green, White:

Ariete 6233. Type: Dry & Steam iron, Steam boost performance: 80 g/min, Product colour: Green, White. Iron power: 2200 W. Weight: 1.28 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.