Area logo

Area Steril OZ Pocket Grey, White 5 m² 0.02 g/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20670
Info modified on:
07 Oct 2020, 11:31:20
Short summary description Area Steril OZ Pocket Grey, White 5 m² 0.02 g/h:

Area Steril OZ Pocket, Grey, White, 5 m², 0.02 g/h, 40 min, 48 h, 140 mm

Long summary description Area Steril OZ Pocket Grey, White 5 m² 0.02 g/h:

Area Steril OZ Pocket. Product colour: Grey, White, Suitable for room area up to: 5 m², Ozone output: 0.02 g/h. Package width: 140 mm, Package depth: 45 mm, Package height: 140 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.