ARCTIC logo

ARCTIC Freezer 13 Pro - Multi-Compatible Tower CPU Cooler with additional Cross-Blow-Fan for Continuous Operation

Data-sheet quality:
created/standardized by Icecat
Product views:
18552
Info modified on:
21 Oct 2022, 10:36:06
Short summary description ARCTIC Freezer 13 Pro - Multi-Compatible Tower CPU Cooler with additional Cross-Blow-Fan for Continuous Operation:

ARCTIC Freezer 13 Pro - Multi-Compatible Tower CPU Cooler with additional Cross-Blow-Fan for Continuous Operation, Cooler, 12 cm, 96.8 m³/h, Black, Silver

Long summary description ARCTIC Freezer 13 Pro - Multi-Compatible Tower CPU Cooler with additional Cross-Blow-Fan for Continuous Operation:

ARCTIC Freezer 13 Pro - Multi-Compatible Tower CPU Cooler with additional Cross-Blow-Fan for Continuous Operation. Type: Cooler, Fan diameter: 12 cm, Airflow: 96.8 m³/h. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.