ARCTIC logo

ARCTIC Freezer A30 Processor Cooler 12 cm Black, Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47662
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ARCTIC Freezer A30 Processor Cooler 12 cm Black, Silver:

ARCTIC Freezer A30, Cooler, 12 cm, 400 RPM, 1350 RPM, Black, Silver

Long summary description ARCTIC Freezer A30 Processor Cooler 12 cm Black, Silver:

ARCTIC Freezer A30. Type: Cooler, Fan diameter: 12 cm, Rotational speed (min): 400 RPM, Rotational speed (max): 1350 RPM, Maximum air pressure: 125.7 mmH2O. Voltage: 12 V. Width: 139 mm, Depth: 100 mm, Height: 161 mm. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.