ARCTIC logo

ARCTIC P531 - 5.1 Surround Sound Gaming Headset with Subwoofer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25790
Info modified on:
21 Oct 2022, 10:14:32
Short summary description ARCTIC P531 - 5.1 Surround Sound Gaming Headset with Subwoofer:

ARCTIC P531 - 5.1 Surround Sound Gaming Headset with Subwoofer, Wired, Gaming, 18 - 20000 Hz, 426 g, Headset, Black, Grey

Long summary description ARCTIC P531 - 5.1 Surround Sound Gaming Headset with Subwoofer:

ARCTIC P531 - 5.1 Surround Sound Gaming Headset with Subwoofer. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 18 - 20000 Hz. Cable length: 3 m. Weight: 426 g. Product colour: Black, Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.