ARCTIC logo

ARCTIC Accelero Xtreme GTX Pro - VGA Cooler for NVIDIA

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48945
Info modified on:
21 Oct 2022, 10:14:32
Short summary description ARCTIC Accelero Xtreme GTX Pro - VGA Cooler for NVIDIA:

ARCTIC Accelero Xtreme GTX Pro - VGA Cooler for NVIDIA, Cooler, 9.2 cm, 900 RPM, 2000 RPM, Black, Silver

Long summary description ARCTIC Accelero Xtreme GTX Pro - VGA Cooler for NVIDIA:

ARCTIC Accelero Xtreme GTX Pro - VGA Cooler for NVIDIA. Type: Cooler, Fan diameter: 9.2 cm, Rotational speed (min): 900 RPM, Rotational speed (max): 2000 RPM. Width: 104 mm, Depth: 290 mm, Height: 56 mm. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.