ARCTIC logo

ARCTIC Freezer 7 PRO - CPU Cooler for AMD & Intel

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170882
Info modified on:
14 Mar 2024, 19:26:53
Short summary description ARCTIC Freezer 7 PRO - CPU Cooler for AMD & Intel:

ARCTIC Freezer 7 PRO - CPU Cooler for AMD & Intel, Cooler, 9.2 cm, 900 RPM, 2200 RPM, 0.5 sone, 77 m³/h

Long summary description ARCTIC Freezer 7 PRO - CPU Cooler for AMD & Intel:

ARCTIC Freezer 7 PRO - CPU Cooler for AMD & Intel. Type: Cooler, Fan diameter: 9.2 cm, Rotational speed (min): 900 RPM, Rotational speed (max): 2200 RPM, Noise level: 0.5 sone, Airflow: 77 m³/h, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 96 mm, Depth: 108 mm, Height: 127 mm. Product colour: Black, Silver

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.