ARCTIC logo

ARCTIC F12 PWM PST CO 120mm PWM with PST Case Fan for Continuous Operation

Data-sheet quality:
created/standardized by Icecat
Product views:
117938
Info modified on:
10 Aug 2024, 09:33:12
Short summary description ARCTIC F12 PWM PST CO 120mm PWM with PST Case Fan for Continuous Operation:

ARCTIC F12 PWM PST CO 120mm PWM with PST Case Fan for Continuous Operation, Fan, 12 cm, 600 RPM, 1350 RPM, 0.3 sone, 126 m³/h

Long summary description ARCTIC F12 PWM PST CO 120mm PWM with PST Case Fan for Continuous Operation:

ARCTIC F12 PWM PST CO 120mm PWM with PST Case Fan for Continuous Operation. Type: Fan, Fan diameter: 12 cm, Rotational speed (min): 600 RPM, Rotational speed (max): 1350 RPM, Noise level: 0.3 sone, Airflow: 126 m³/h, Bearing type: Ball bearing. Voltage: 12 V. Width: 120 mm, Depth: 25 mm, Height: 120 mm. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.