ARCTIC logo

ARCTIC F8 Pro TC - 3-Pin Temperature-controlled fan with Pro case

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131650
Info modified on:
14 Mar 2024, 19:38:14
Short summary description ARCTIC F8 Pro TC - 3-Pin Temperature-controlled fan with Pro case:

ARCTIC F8 Pro TC - 3-Pin Temperature-controlled fan with Pro case, Fan, 8 cm, 500 RPM, 2000 RPM, 0.3 sone, 56.1 m³/h

Long summary description ARCTIC F8 Pro TC - 3-Pin Temperature-controlled fan with Pro case:

ARCTIC F8 Pro TC - 3-Pin Temperature-controlled fan with Pro case. Type: Fan, Fan diameter: 8 cm, Rotational speed (min): 500 RPM, Rotational speed (max): 2000 RPM, Noise level: 0.3 sone, Airflow: 56.1 m³/h, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 80 mm, Depth: 80 mm, Height: 34 mm. Product colour: Black, White

Reasons to buy
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.