ARCTIC logo

ARCTIC Freezer 33 eSports Edition (Red) – Tower CPU Cooler with Push-Pull-Configuration

Data-sheet quality:
created/standardized by Icecat
Product views:
46702
Info modified on:
14 Mar 2024, 19:45:21
Short summary description ARCTIC Freezer 33 eSports Edition (Red) – Tower CPU Cooler with Push-Pull-Configuration:

ARCTIC Freezer 33 eSports Edition (Red) – Tower CPU Cooler with Push-Pull-Configuration, Cooler, 12 cm, 200 RPM, 1800 RPM, 0.5 sone, Black, Red

Long summary description ARCTIC Freezer 33 eSports Edition (Red) – Tower CPU Cooler with Push-Pull-Configuration:

ARCTIC Freezer 33 eSports Edition (Red) – Tower CPU Cooler with Push-Pull-Configuration. Type: Cooler, Fan diameter: 12 cm, Rotational speed (min): 200 RPM, Rotational speed (max): 1800 RPM, Noise level: 0.5 sone, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 123 mm, Depth: 103 mm, Height: 150 mm. Product colour: Black, Red

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.