ARCTIC logo

ARCTIC P14 Silent – Pressure-optimised Extra Quiet 140 mm Fan

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103734
Info modified on:
14 Mar 2024, 18:54:08
Short summary description ARCTIC P14 Silent – Pressure-optimised Extra Quiet 140 mm Fan:

ARCTIC P14 Silent – Pressure-optimised Extra Quiet 140 mm Fan, Fan, 14 cm, 950 RPM, 0.08 sone, 50.66 m³/h, Black

Long summary description ARCTIC P14 Silent – Pressure-optimised Extra Quiet 140 mm Fan:

ARCTIC P14 Silent – Pressure-optimised Extra Quiet 140 mm Fan. Type: Fan, Fan diameter: 14 cm, Rotational speed (max): 950 RPM, Noise level: 0.08 sone, Airflow: 50.66 m³/h, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 140 mm, Depth: 140 mm, Height: 27 mm. Product colour: Black

Reasons to buy
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.