ARCTIC logo

ARCTIC P14 Value Pack Computer case Fan 14 cm Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157137
Info modified on:
14 Mar 2024, 18:56:08
Short summary description ARCTIC P14 Value Pack Computer case Fan 14 cm Black:

ARCTIC P14 Value Pack, Fan, 14 cm, 1700 RPM, 0.3 sone, 123.76 m³/h, Black

Long summary description ARCTIC P14 Value Pack Computer case Fan 14 cm Black:

ARCTIC P14 Value Pack. Type: Fan, Fan diameter: 14 cm, Rotational speed (max): 1700 RPM, Noise level: 0.3 sone, Airflow: 123.76 m³/h, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 140 mm, Depth: 140 mm, Height: 27 mm. Product colour: Black

Reasons to buy
Specs
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.