AQL Fizzy2, 5 W, 180 - 20000 Hz, 4 Ω, 75 dB, Wireless, A2DP, AVRCP
AQL Fizzy2. RMS rated power: 5 W, Frequency range: 180 - 20000 Hz, Impedance: 4 Ω. Connectivity technology: Wireless, Bluetooth profiles: A2DP, AVRCP, Bluetooth range: 10 m. Product colour: Black, Product design: Rectangle, Volume control: Buttons. Recommended usage: Universal, Certification: CE. Battery type: Built-in battery, Battery capacity: 2000 mAh, Battery voltage: 3.7 V